Capital Lighting, Inc. 9124 Island/Pool Table-4 Light + 614516

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 23.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Finish: Old Iron Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 23.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Finish: Old Iron Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9124 Island/Pool Table-4 Light + - 614516 - Capital Lighting, Inc.
Columbus, OH, USA
9124 Island/Pool Table-4 Light +
614516
9124 Island/Pool Table-4 Light + 614516
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 23.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Finish: Old Iron Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 23.00
Extension: 30
Bulb
Type: Candelabra
Qty: 8
Finish: Old Iron
Product Name: Eight Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614516
Product Name 9124 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details