Capital Lighting, Inc. 9123 Pendants-Glass Down 614514

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9123 Pendants-Glass Down - 614514 - Capital Lighting, Inc.
Columbus, OH, USA
9123 Pendants-Glass Down
614514
9123 Pendants-Glass Down 614514
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Qty: 1
Finish: Old Iron
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614514
Product Name 9123 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details