Capital Lighting, Inc. 9125 Large Chandeliers-Candle 614513

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 67.00 Bulb Type: Candelabra Qty: 12 Finish: Old Iron Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 67.00 Bulb Type: Candelabra Qty: 12 Finish: Old Iron Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9125 Large Chandeliers-Candle - 614513 - Capital Lighting, Inc.
Columbus, OH, USA
9125 Large Chandeliers-Candle
614513
9125 Large Chandeliers-Candle 614513
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 67.00 Bulb Type: Candelabra Qty: 12 Finish: Old Iron Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 67.00
Bulb
Type: Candelabra
Qty: 12
Finish: Old Iron
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614513
Product Name 9125 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details