Capital Lighting, Inc. 9139 Foyer/Hall Lanterns-Open Frame 614505

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Finish: Hiroshi Gray Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Finish: Hiroshi Gray Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9139 Foyer/Hall Lanterns-Open Frame - 614505 - Capital Lighting, Inc.
Columbus, OH, USA
9139 Foyer/Hall Lanterns-Open Frame
614505
9139 Foyer/Hall Lanterns-Open Frame 614505
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Finish: Hiroshi Gray Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Finish: Hiroshi Gray
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614505
Product Name 9139 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details