Capital Lighting, Inc. 9137 Mid. Chandeliers-Candle 614500

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Finish: Rustic Gold/Antique Black Product Name: Three Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Finish: Rustic Gold/Antique Black Product Name: Three Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9137 Mid. Chandeliers-Candle - 614500 - Capital Lighting, Inc.
Columbus, OH, USA
9137 Mid. Chandeliers-Candle
614500
9137 Mid. Chandeliers-Candle 614500
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Finish: Rustic Gold/Antique Black Product Name: Three Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Finish: Rustic Gold/Antique Black
Product Name: Three Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614500
Product Name 9137 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details