Capital Lighting, Inc. 6933 Lamps-Table Lamps 614288

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass w/Patina Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass w/Patina Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6933 Lamps-Table Lamps - 614288 - Capital Lighting, Inc.
Columbus, OH, USA
6933 Lamps-Table Lamps
614288
6933 Lamps-Table Lamps 614288
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Art Glass w/Patina Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Art Glass w/Patina
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614288
Product Name 6933 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details