Capital Lighting, Inc. 6931 Lamps-Table Lamps 614282

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Blown Rainfall Glass/Nickel Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Blown Rainfall Glass/Nickel Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6931 Lamps-Table Lamps - 614282 - Capital Lighting, Inc.
Columbus, OH, USA
6931 Lamps-Table Lamps
614282
6931 Lamps-Table Lamps 614282
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Blown Rainfall Glass/Nickel Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Copper Blown Rainfall Glass/Nickel
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614282
Product Name 6931 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details