Capital Lighting, Inc. 6074 Lamps-Table Lamps 614260

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aqua Blown Glass/Clear Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aqua Blown Glass/Clear Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6074 Lamps-Table Lamps - 614260 - Capital Lighting, Inc.
Columbus, OH, USA
6074 Lamps-Table Lamps
614260
6074 Lamps-Table Lamps 614260
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Aqua Blown Glass/Clear Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Aqua Blown Glass/Clear
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614260
Product Name 6074 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details