Capital Lighting, Inc. 6846 Lamps-Table Lamps 614259

Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Wash Product Name: One Light Console Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Wash Product Name: One Light Console Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6846 Lamps-Table Lamps - 614259 - Capital Lighting, Inc.
Columbus, OH, USA
6846 Lamps-Table Lamps
614259
6846 Lamps-Table Lamps 614259
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Wash Product Name: One Light Console Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 53.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Wash
Product Name: One Light Console Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614259
Product Name 6846 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details