Capital Lighting, Inc. 6863 Lamps-Table Lamps 614252

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural/Satin Black Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural/Satin Black Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6863 Lamps-Table Lamps - 614252 - Capital Lighting, Inc.
Columbus, OH, USA
6863 Lamps-Table Lamps
614252
6863 Lamps-Table Lamps 614252
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural/Satin Black Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural/Satin Black
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614252
Product Name 6863 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details