Capital Lighting, Inc. 6862 Lamps-Table Lamps 614250

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural/Satin Black Product Name: One Light Table Category: Table Lamps|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural/Satin Black Product Name: One Light Table Category: Table Lamps|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
6862 Lamps-Table Lamps - 614250 - Capital Lighting, Inc.
Columbus, OH, USA
6862 Lamps-Table Lamps
614250
6862 Lamps-Table Lamps 614250
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural/Satin Black Product Name: One Light Table Category: Table Lamps|Currey in a Hurry

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural/Satin Black
Product Name: One Light Table
Category: Table Lamps|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614250
Product Name 6862 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details