Capital Lighting, Inc. 5060 Sconces-Single Candle 614245

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mole Black Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mole Black Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5060 Sconces-Single Candle - 614245 - Capital Lighting, Inc.
Columbus, OH, USA
5060 Sconces-Single Candle
614245
5060 Sconces-Single Candle 614245
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mole Black Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 32.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mole Black
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614245
Product Name 5060 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details