PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Two Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 614240 |
| Product Name | 5055 Sconces-Double Glass |
| Application | Residential |