PRODUCT DETAILS / SPECS
Height: 22.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Vintage Brass/Black
Product Name: One Light Library Lamp
Category: Table Lamps
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 614214 |
| Product Name | 6500 Lamps-Desk/Piano Lamps |
| Application | Residential |