Capital Lighting, Inc. 6531 Lamps-Desk/Piano Lamps 614210

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Desk Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Desk Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6531 Lamps-Desk/Piano Lamps - 614210 - Capital Lighting, Inc.
Columbus, OH, USA
6531 Lamps-Desk/Piano Lamps
614210
6531 Lamps-Desk/Piano Lamps 614210
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Desk Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Brass
Product Name: One Light Desk Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614210
Product Name 6531 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details