Capital Lighting, Inc. 19046FTPC Mid. Chandeliers-Drum Shades 612997

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209087392 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209087392 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19046FTPC Mid. Chandeliers-Drum Shades - 612997 - Capital Lighting, Inc.
Columbus, OH, USA
19046FTPC Mid. Chandeliers-Drum Shades
612997
19046FTPC Mid. Chandeliers-Drum Shades 612997
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 26.00 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 783209087392 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 26.00
Bulb
Type: Xenon
Qty: 9
Wattage: 75
Finish: Polished Chrome
Product Name: Nine Light Chandelier
UPC: 783209087392
Category: Multi-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612997
Product Name 19046FTPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details