Capital Lighting, Inc. 19051FTPC Sconces-Double Candle 612994

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.87 Product Name: One Light Bath Vanity UPC: 783209088863 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.87 Product Name: One Light Bath Vanity UPC: 783209088863 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19051FTPC Sconces-Double Candle - 612994 - Capital Lighting, Inc.
Columbus, OH, USA
19051FTPC Sconces-Double Candle
612994
19051FTPC Sconces-Double Candle 612994
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.87 Product Name: One Light Bath Vanity UPC: 783209088863 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Extension: 6.3
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.87
Product Name: One Light Bath Vanity
UPC: 783209088863
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612994
Product Name 19051FTPC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details