Capital Lighting, Inc. 82697MROI Mid. Chandeliers-Glass Down 612984

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 783209086371 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 783209086371 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82697MROI Mid. Chandeliers-Glass Down - 612984 - Capital Lighting, Inc.
Columbus, OH, USA
82697MROI Mid. Chandeliers-Glass Down
612984
82697MROI Mid. Chandeliers-Glass Down 612984
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 783209086371 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Three Light Chandelier
UPC: 783209086371
Category: Mini Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612984
Product Name 82697MROI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details