Capital Lighting, Inc. 20375WTPC Mid. Chandeliers-Drum Shades 612977

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 783209088184 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 783209088184 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20375WTPC Mid. Chandeliers-Drum Shades - 612977 - Capital Lighting, Inc.
Columbus, OH, USA
20375WTPC Mid. Chandeliers-Drum Shades
612977
20375WTPC Mid. Chandeliers-Drum Shades 612977
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 783209088184 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 21.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 783209088184
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612977
Product Name 20375WTPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details