Capital Lighting, Inc. 21451OFGS Flush Mounts-Drum Shades 612972

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Silver Product Name: One Light Flush Mount UPC: 783209087477 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Silver Product Name: One Light Flush Mount UPC: 783209087477 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21451OFGS Flush Mounts-Drum Shades - 612972 - Capital Lighting, Inc.
Columbus, OH, USA
21451OFGS Flush Mounts-Drum Shades
612972
21451OFGS Flush Mounts-Drum Shades 612972
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Silver Product Name: One Light Flush Mount UPC: 783209087477 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Silver
Product Name: One Light Flush Mount
UPC: 783209087477
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612972
Product Name 21451OFGS Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details