Capital Lighting, Inc. 22291BKSN Semi-Flush Mts.-Drum Shade 612967

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Semi-Flush Mount UPC: 783209088931 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Semi-Flush Mount UPC: 783209088931 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22291BKSN Semi-Flush Mts.-Drum Shade - 612967 - Capital Lighting, Inc.
Columbus, OH, USA
22291BKSN Semi-Flush Mts.-Drum Shade
612967
22291BKSN Semi-Flush Mts.-Drum Shade 612967
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Semi-Flush Mount UPC: 783209088931 Category: Semi-Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Xenon
Qty: 5
Wattage: 50
Finish: Satin Nickel
Product Name: Five Light Semi-Flush Mount
UPC: 783209088931
Category: Semi-Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612967
Product Name 22291BKSN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details