Capital Lighting, Inc. 22294RDSN Pendants-Drum Shade 612961

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 783209089006 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 783209089006 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22294RDSN Pendants-Drum Shade - 612961 - Capital Lighting, Inc.
Columbus, OH, USA
22294RDSN Pendants-Drum Shade
612961
22294RDSN Pendants-Drum Shade 612961
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.25 Bulb Type: Xenon Qty: 5 Wattage: 50 Finish: Satin Nickel Product Name: Five Light Pendant UPC: 783209089006 Category: Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.25
Bulb
Type: Xenon
Qty: 5
Wattage: 50
Finish: Satin Nickel
Product Name: Five Light Pendant
UPC: 783209089006
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612961
Product Name 22294RDSN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details