Capital Lighting, Inc. 53136WTSN Flush Mounts-Other 612959

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Length 3.00 Bulb Type: Xenon Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087262 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Length 3.00 Bulb Type: Xenon Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087262 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
53136WTSN Flush Mounts-Other - 612959 - Capital Lighting, Inc.
Columbus, OH, USA
53136WTSN Flush Mounts-Other
612959
53136WTSN Flush Mounts-Other 612959
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Length 3.00 Bulb Type: Xenon Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087262 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.00
Length 3.00
Bulb
Type: Xenon
Qty: 2
Wattage: 18
Finish: Satin Nickel
Product Name: Two Light Flush Mount
UPC: 783209087262
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612959
Product Name 53136WTSN Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details