Capital Lighting, Inc. 21458OFGS Sconces-Pocket 612949

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.50 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Golden Silver Product Name: One Light Wall Sconce UPC: 783209087514 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.50 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Golden Silver Product Name: One Light Wall Sconce UPC: 783209087514 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21458OFGS Sconces-Pocket - 612949 - Capital Lighting, Inc.
Columbus, OH, USA
21458OFGS Sconces-Pocket
612949
21458OFGS Sconces-Pocket 612949
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.50 Extension: 6 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Golden Silver Product Name: One Light Wall Sconce UPC: 783209087514 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 10.50
Extension: 6
Bulb
Type: Xenon
Qty: 2
Wattage: 60
Finish: Golden Silver
Product Name: One Light Wall Sconce
UPC: 783209087514
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612949
Product Name 21458OFGS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details