Capital Lighting, Inc. 22172SWPC Semi-Flush Mts.-Bowl Style 612947

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush Mount UPC: 783209088139 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush Mount UPC: 783209088139 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22172SWPC Semi-Flush Mts.-Bowl Style - 612947 - Capital Lighting, Inc.
Columbus, OH, USA
22172SWPC Semi-Flush Mts.-Bowl Style
612947
22172SWPC Semi-Flush Mts.-Bowl Style 612947
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Semi-Flush Mount UPC: 783209088139 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Semi-Flush Mount
UPC: 783209088139
Category: Semi-Flush Mount
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612947
Product Name 22172SWPC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details