Capital Lighting, Inc. 22172SWTE Semi-Flush Mts.-Bowl Style 612944

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Texture Ebony Product Name: Three Light Semi-Flush Mount UPC: 783209088122 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Texture Ebony Product Name: Three Light Semi-Flush Mount UPC: 783209088122 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22172SWTE Semi-Flush Mts.-Bowl Style - 612944 - Capital Lighting, Inc.
Columbus, OH, USA
22172SWTE Semi-Flush Mts.-Bowl Style
612944
22172SWTE Semi-Flush Mts.-Bowl Style 612944
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Texture Ebony Product Name: Three Light Semi-Flush Mount UPC: 783209088122 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Texture Ebony
Product Name: Three Light Semi-Flush Mount
UPC: 783209088122
Category: Semi-Flush Mount
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612944
Product Name 22172SWTE Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details