Capital Lighting, Inc. 22175SWPC Mid. Chandeliers-Glass Up 612941

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Chrome Product Name: Six Light Chandelier UPC: 783209088092 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Chrome Product Name: Six Light Chandelier UPC: 783209088092 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22175SWPC Mid. Chandeliers-Glass Up - 612941 - Capital Lighting, Inc.
Columbus, OH, USA
22175SWPC Mid. Chandeliers-Glass Up
612941
22175SWPC Mid. Chandeliers-Glass Up 612941
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Polished Chrome Product Name: Six Light Chandelier UPC: 783209088092 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Polished Chrome
Product Name: Six Light Chandelier
UPC: 783209088092
Category: Single-Tier Chandelier
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612941
Product Name 22175SWPC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details