Capital Lighting, Inc. 22175SWTE Mid. Chandeliers-Glass Up 612940

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Texture Ebony Product Name: Six Light Chandelier UPC: 783209088085 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Texture Ebony Product Name: Six Light Chandelier UPC: 783209088085 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22175SWTE Mid. Chandeliers-Glass Up - 612940 - Capital Lighting, Inc.
Columbus, OH, USA
22175SWTE Mid. Chandeliers-Glass Up
612940
22175SWTE Mid. Chandeliers-Glass Up 612940
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Texture Ebony Product Name: Six Light Chandelier UPC: 783209088085 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Texture Ebony
Product Name: Six Light Chandelier
UPC: 783209088085
Category: Single-Tier Chandelier
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612940
Product Name 22175SWTE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details