Capital Lighting, Inc. 22296BKSN Island/Pool Table-4 Light + 612939

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Length 14.00 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Satin Nickel Weight: 15.49 Product Name: Seven Light Pendant UPC: 783209089051 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Length 14.00 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Satin Nickel Weight: 15.49 Product Name: Seven Light Pendant UPC: 783209089051 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22296BKSN Island/Pool Table-4 Light + - 612939 - Capital Lighting, Inc.
Columbus, OH, USA
22296BKSN Island/Pool Table-4 Light +
612939
22296BKSN Island/Pool Table-4 Light + 612939
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 14.00 Length 14.00 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Satin Nickel Weight: 15.49 Product Name: Seven Light Pendant UPC: 783209089051 Category: Island Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 14.00
Length 14.00
Bulb
Type: Xenon
Qty: 7
Wattage: 50
Finish: Satin Nickel
Weight: 15.49
Product Name: Seven Light Pendant
UPC: 783209089051
Category: Island Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612939
Product Name 22296BKSN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details