Capital Lighting, Inc. 23073CLFTPC Bathroom Fixtures-Three Lights 612935

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Chrome Product Name: Three Light Bath Vanity UPC: 783209086784 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Chrome Product Name: Three Light Bath Vanity UPC: 783209086784 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23073CLFTPC Bathroom Fixtures-Three Lights - 612935 - Capital Lighting, Inc.
Columbus, OH, USA
23073CLFTPC Bathroom Fixtures-Three Lights
612935
23073CLFTPC Bathroom Fixtures-Three Lights 612935
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Chrome Product Name: Three Light Bath Vanity UPC: 783209086784 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.50
Extension: 4.5
Bulb
Type: Xenon
Qty: 3
Wattage: 75
Finish: Polished Chrome
Product Name: Three Light Bath Vanity
UPC: 783209086784
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612935
Product Name 23073CLFTPC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details