Capital Lighting, Inc. 39924BCPC Pendants-Bowl Style 612929

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Xenon Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 40.7 Product Name: Two Light Pendant UPC: 783209086630 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Xenon Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 40.7 Product Name: Two Light Pendant UPC: 783209086630 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39924BCPC Pendants-Bowl Style - 612929 - Capital Lighting, Inc.
Columbus, OH, USA
39924BCPC Pendants-Bowl Style
612929
39924BCPC Pendants-Bowl Style 612929
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Xenon Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 40.7 Product Name: Two Light Pendant UPC: 783209086630 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: Xenon
Qty: 12
Wattage: 25
Finish: Polished Chrome
Weight: 40.7
Product Name: Two Light Pendant
UPC: 783209086630
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612929
Product Name 39924BCPC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details