Capital Lighting, Inc. 53135WTSN Flush Mounts-Other 612928

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.00 Bulb Type: Xenon Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087255 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.00 Bulb Type: Xenon Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087255 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
53135WTSN Flush Mounts-Other - 612928 - Capital Lighting, Inc.
Columbus, OH, USA
53135WTSN Flush Mounts-Other
612928
53135WTSN Flush Mounts-Other 612928
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.00 Bulb Type: Xenon Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 783209087255 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 3.00
Bulb
Type: Xenon
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Flush Mount
UPC: 783209087255
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612928
Product Name 53135WTSN Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details