Capital Lighting, Inc. 39925BCPC Pendants-Bowl Style 612927

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Xenon Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 41.8 Product Name: 20 Light Pendant UPC: 783209086647 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Xenon Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 41.8 Product Name: 20 Light Pendant UPC: 783209086647 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39925BCPC Pendants-Bowl Style - 612927 - Capital Lighting, Inc.
Columbus, OH, USA
39925BCPC Pendants-Bowl Style
612927
39925BCPC Pendants-Bowl Style 612927
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Xenon Qty: 20 Wattage: 25 Finish: Polished Chrome Weight: 41.8 Product Name: 20 Light Pendant UPC: 783209086647 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: Xenon
Qty: 20
Wattage: 25
Finish: Polished Chrome
Weight: 41.8
Product Name: 20 Light Pendant
UPC: 783209086647
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612927
Product Name 39925BCPC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details