Capital Lighting, Inc. 39926BCPC Island/Pool Table-4 Light + 612924

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Length 11.00 Bulb Type: Xenon Qty: 19 Wattage: 25 Finish: Polished Chrome Weight: 31.9 Product Name: Nine Light Pendant UPC: 783209086654 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Length 11.00 Bulb Type: Xenon Qty: 19 Wattage: 25 Finish: Polished Chrome Weight: 31.9 Product Name: Nine Light Pendant UPC: 783209086654 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39926BCPC Island/Pool Table-4 Light + - 612924 - Capital Lighting, Inc.
Columbus, OH, USA
39926BCPC Island/Pool Table-4 Light +
612924
39926BCPC Island/Pool Table-4 Light + 612924
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Length 11.00 Bulb Type: Xenon Qty: 19 Wattage: 25 Finish: Polished Chrome Weight: 31.9 Product Name: Nine Light Pendant UPC: 783209086654 Category: Island Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 11.00
Length 11.00
Bulb
Type: Xenon
Qty: 19
Wattage: 25
Finish: Polished Chrome
Weight: 31.9
Product Name: Nine Light Pendant
UPC: 783209086654
Category: Island Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612924
Product Name 39926BCPC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details