Capital Lighting, Inc. 23076CLFTPC Bathroom Fixtures-Five+Lights 612919

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 6 Wattage: 75 Finish: Polished Chrome Product Name: Six Light Bath Vanity UPC: 783209086807 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 6 Wattage: 75 Finish: Polished Chrome Product Name: Six Light Bath Vanity UPC: 783209086807 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23076CLFTPC Bathroom Fixtures-Five+Lights - 612919 - Capital Lighting, Inc.
Columbus, OH, USA
23076CLFTPC Bathroom Fixtures-Five+Lights
612919
23076CLFTPC Bathroom Fixtures-Five+Lights 612919
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.50 Extension: 4.5 Bulb Type: Xenon Qty: 6 Wattage: 75 Finish: Polished Chrome Product Name: Six Light Bath Vanity UPC: 783209086807 Category: Bath Vanity Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 7.50
Extension: 4.5
Bulb
Type: Xenon
Qty: 6
Wattage: 75
Finish: Polished Chrome
Product Name: Six Light Bath Vanity
UPC: 783209086807
Category: Bath Vanity
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612919
Product Name 23076CLFTPC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details