Capital Lighting, Inc. 23077CLFTPC Mid. Chandeliers-Glass Up 612917

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 130 Bulb Type: Xenon Qty: 6 Wattage: 75 Finish: Polished Chrome Product Name: Six Light Chandelier UPC: 783209086739 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 130 Bulb Type: Xenon Qty: 6 Wattage: 75 Finish: Polished Chrome Product Name: Six Light Chandelier UPC: 783209086739 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
23077CLFTPC Mid. Chandeliers-Glass Up - 612917 - Capital Lighting, Inc.
Columbus, OH, USA
23077CLFTPC Mid. Chandeliers-Glass Up
612917
23077CLFTPC Mid. Chandeliers-Glass Up 612917
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 130 Bulb Type: Xenon Qty: 6 Wattage: 75 Finish: Polished Chrome Product Name: Six Light Chandelier UPC: 783209086739 Category: Single-Tier Chandelier Glass: Clear/Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Extension: 130
Bulb
Type: Xenon
Qty: 6
Wattage: 75
Finish: Polished Chrome
Product Name: Six Light Chandelier
UPC: 783209086739
Category: Single-Tier Chandelier
Glass: Clear/Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612917
Product Name 23077CLFTPC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details