Capital Lighting, Inc. 24154BCGS Pendants-Other 612912

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Golden Silver Weight: 9.26 Product Name: Seven Light Pendant UPC: 783209086852 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Golden Silver Weight: 9.26 Product Name: Seven Light Pendant UPC: 783209086852 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24154BCGS Pendants-Other - 612912 - Capital Lighting, Inc.
Columbus, OH, USA
24154BCGS Pendants-Other
612912
24154BCGS Pendants-Other 612912
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Xenon Qty: 7 Wattage: 50 Finish: Golden Silver Weight: 9.26 Product Name: Seven Light Pendant UPC: 783209086852 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: Xenon
Qty: 7
Wattage: 50
Finish: Golden Silver
Weight: 9.26
Product Name: Seven Light Pendant
UPC: 783209086852
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612912
Product Name 24154BCGS Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details