Capital Lighting, Inc. 24151BCGS Pendants-Other 612911

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Xenon Qty: 6 Wattage: 50 Finish: Golden Silver Weight: 12.79 Product Name: Six Light Pendant UPC: 783209086838 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Xenon Qty: 6 Wattage: 50 Finish: Golden Silver Weight: 12.79 Product Name: Six Light Pendant UPC: 783209086838 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24151BCGS Pendants-Other - 612911 - Capital Lighting, Inc.
Columbus, OH, USA
24151BCGS Pendants-Other
612911
24151BCGS Pendants-Other 612911
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Xenon Qty: 6 Wattage: 50 Finish: Golden Silver Weight: 12.79 Product Name: Six Light Pendant UPC: 783209086838 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: Xenon
Qty: 6
Wattage: 50
Finish: Golden Silver
Weight: 12.79
Product Name: Six Light Pendant
UPC: 783209086838
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612911
Product Name 24151BCGS Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details