Capital Lighting, Inc. 24153BCGS Mini Pendants-Rod 612910

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Golden Silver Weight: 4.41 Product Name: One Light Mini Pendant UPC: 783209086845 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Golden Silver Weight: 4.41 Product Name: One Light Mini Pendant UPC: 783209086845 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24153BCGS Mini Pendants-Rod - 612910 - Capital Lighting, Inc.
Columbus, OH, USA
24153BCGS Mini Pendants-Rod
612910
24153BCGS Mini Pendants-Rod 612910
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Golden Silver Weight: 4.41 Product Name: One Light Mini Pendant UPC: 783209086845 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Golden Silver
Weight: 4.41
Product Name: One Light Mini Pendant
UPC: 783209086845
Category: Mini Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612910
Product Name 24153BCGS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details