Capital Lighting, Inc. 39920BCPC Flush Mounts-Other 612908

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Xenon Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 26.4 Product Name: Two Light Flush Mount UPC: 783209086623 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Xenon Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 26.4 Product Name: Two Light Flush Mount UPC: 783209086623 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39920BCPC Flush Mounts-Other - 612908 - Capital Lighting, Inc.
Columbus, OH, USA
39920BCPC Flush Mounts-Other
612908
39920BCPC Flush Mounts-Other 612908
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Xenon Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 26.4 Product Name: Two Light Flush Mount UPC: 783209086623 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 14.00
Bulb
Type: Xenon
Qty: 12
Wattage: 25
Finish: Polished Chrome
Weight: 26.4
Product Name: Two Light Flush Mount
UPC: 783209086623
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612908
Product Name 39920BCPC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details