Capital Lighting, Inc. 30040CDCF Exterior -Post/Pier Head 612907

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Product Name: Three Light Pole/Post Lantern UPC: 783209087415 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Product Name: Three Light Pole/Post Lantern UPC: 783209087415 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30040CDCF Exterior -Post/Pier Head - 612907 - Capital Lighting, Inc.
Columbus, OH, USA
30040CDCF Exterior -Post/Pier Head
612907
30040CDCF Exterior -Post/Pier Head 612907
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Product Name: Three Light Pole/Post Lantern UPC: 783209087415 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Product Name: Three Light Pole/Post Lantern
UPC: 783209087415
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612907
Product Name 30040CDCF Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details