Capital Lighting, Inc. 39914BCPC Bathroom Fixtures-Four Lights 612905

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Bath Vanity UPC: 783209086722 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Bath Vanity UPC: 783209086722 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39914BCPC Bathroom Fixtures-Four Lights - 612905 - Capital Lighting, Inc.
Columbus, OH, USA
39914BCPC Bathroom Fixtures-Four Lights
612905
39914BCPC Bathroom Fixtures-Four Lights 612905
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 50 Finish: Polished Chrome Product Name: Four Light Bath Vanity UPC: 783209086722 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 5.00
Extension: 4
Bulb
Type: Xenon
Qty: 4
Wattage: 50
Finish: Polished Chrome
Product Name: Four Light Bath Vanity
UPC: 783209086722
Category: Bath Vanity
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612905
Product Name 39914BCPC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details