Capital Lighting, Inc. 30043CDCF Exterior -Wall Mount 612903

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 37.00 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Product Name: Three Light Outdoor Wall Lantern UPC: 783209087446 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 37.00 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Product Name: Three Light Outdoor Wall Lantern UPC: 783209087446 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30043CDCF Exterior -Wall Mount - 612903 - Capital Lighting, Inc.
Columbus, OH, USA
30043CDCF Exterior -Wall Mount
612903
30043CDCF Exterior -Wall Mount 612903
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 37.00 Extension: 15.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Forge Product Name: Three Light Outdoor Wall Lantern UPC: 783209087446 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 37.00
Extension: 15.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Forge
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209087446
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612903
Product Name 30043CDCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details