Capital Lighting, Inc. 39913BCPC Bathroom Fixtures-Three Lights 612902

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Bath Vanity UPC: 783209086715 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Bath Vanity UPC: 783209086715 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39913BCPC Bathroom Fixtures-Three Lights - 612902 - Capital Lighting, Inc.
Columbus, OH, USA
39913BCPC Bathroom Fixtures-Three Lights
612902
39913BCPC Bathroom Fixtures-Three Lights 612902
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Bath Vanity UPC: 783209086715 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 5.00
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Bath Vanity
UPC: 783209086715
Category: Bath Vanity
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612902
Product Name 39913BCPC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details