Capital Lighting, Inc. 39912BCPC Bathroom Fixtures-Two Lights 612900

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Bath Vanity UPC: 783209086708 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Bath Vanity UPC: 783209086708 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39912BCPC Bathroom Fixtures-Two Lights - 612900 - Capital Lighting, Inc.
Columbus, OH, USA
39912BCPC Bathroom Fixtures-Two Lights
612900
39912BCPC Bathroom Fixtures-Two Lights 612900
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Bath Vanity UPC: 783209086708 Category: Bath Vanity Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 50
Finish: Polished Chrome
Product Name: Two Light Bath Vanity
UPC: 783209086708
Category: Bath Vanity
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612900
Product Name 39912BCPC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details