Capital Lighting, Inc. 9811-166 Exterior -Wall Mt./Flush 612899

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: White Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: White Linen

Suppliers

Company
Product
Description
Supplier Links
9811-166 Exterior -Wall Mt./Flush - 612899 - Capital Lighting, Inc.
Columbus, OH, USA
9811-166 Exterior -Wall Mt./Flush
612899
9811-166 Exterior -Wall Mt./Flush 612899
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: White Linen

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Corona Bronze
Product Name: One Light Outdoor Fixture
Glass: White Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612899
Product Name 9811-166 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details