Capital Lighting, Inc. 9821-298 Exterior -Wall Mount 612896

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 4.5 Bulb Qty: 1 Finish: Kinston Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 4.5 Bulb Qty: 1 Finish: Kinston Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
9821-298 Exterior -Wall Mount - 612896 - Capital Lighting, Inc.
Columbus, OH, USA
9821-298 Exterior -Wall Mount
612896
9821-298 Exterior -Wall Mount 612896
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Extension: 4.5 Bulb Qty: 1 Finish: Kinston Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Extension: 4.5
Bulb
Qty: 1
Finish: Kinston Bronze
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612896
Product Name 9821-298 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details