Capital Lighting, Inc. P5843-077 Bathroom Fixtures-Three Lights 612886

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 3 Wattage: 50 Finish: Chrome Weight: 7.05 Product Name: Six Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 3 Wattage: 50 Finish: Chrome Weight: 7.05 Product Name: Six Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5843-077 Bathroom Fixtures-Three Lights - 612886 - Capital Lighting, Inc.
Columbus, OH, USA
P5843-077 Bathroom Fixtures-Three Lights
612886
P5843-077 Bathroom Fixtures-Three Lights 612886
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 3 Wattage: 50 Finish: Chrome Weight: 7.05 Product Name: Six Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.75
Extension: 5.5
Bulb
Type: Xenon/GU10 Halogen
Qty: 3
Wattage: 50
Finish: Chrome
Weight: 7.05
Product Name: Six Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612886
Product Name P5843-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details