Capital Lighting, Inc. P5855-613 Bathroom Fixtures-Five+Lights 612885

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Nickel Weight: 17.39 Product Name: Five Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Nickel Weight: 17.39 Product Name: Five Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5855-613 Bathroom Fixtures-Five+Lights - 612885 - Capital Lighting, Inc.
Columbus, OH, USA
P5855-613 Bathroom Fixtures-Five+Lights
612885
P5855-613 Bathroom Fixtures-Five+Lights 612885
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Nickel Weight: 17.39 Product Name: Five Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 5.00
Extension: 3.5
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Nickel
Weight: 17.39
Product Name: Five Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612885
Product Name P5855-613 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details