Capital Lighting, Inc. P5844-077 Bathroom Fixtures-Four Lights 612883

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 4 Wattage: 50 Finish: Chrome Weight: 9.02 Product Name: Eight Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 4 Wattage: 50 Finish: Chrome Weight: 9.02 Product Name: Eight Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5844-077 Bathroom Fixtures-Four Lights - 612883 - Capital Lighting, Inc.
Columbus, OH, USA
P5844-077 Bathroom Fixtures-Four Lights
612883
P5844-077 Bathroom Fixtures-Four Lights 612883
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 6.75 Extension: 5.5 Bulb Type: Xenon/GU10 Halogen Qty: 4 Wattage: 50 Finish: Chrome Weight: 9.02 Product Name: Eight Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 6.75
Extension: 5.5
Bulb
Type: Xenon/GU10 Halogen
Qty: 4
Wattage: 50
Finish: Chrome
Weight: 9.02
Product Name: Eight Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612883
Product Name P5844-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details